Broadcom Inc. RF Amplifiers - ACPM-7617-SG1 ACPM-7617-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859322-ACPM-7617-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859322-ACPM-7617-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7617-SG1 - 859322-ACPM-7617-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7617-SG1
859322-ACPM-7617-SG1
RF Amplifiers - ACPM-7617-SG1 859322-ACPM-7617-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 859322-ACPM-7617-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 859322-ACPM-7617-SG1
Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module
Package: Bulk
Package: 42-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859322-ACPM-7617-SG1
Product Name RF Amplifiers - ACPM-7617-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details