Broadcom Inc. RF Amplifiers - ACPM-7881-TR1 ACPM-7881-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 007881-ACPM-7881-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 26.5dB to 31.5dB Noise Figure: 2.1dB to 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.5 V Operating Supply Current: 435mA to 490mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 007881-ACPM-7881-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 26.5dB to 31.5dB Noise Figure: 2.1dB to 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.5 V Operating Supply Current: 435mA to 490mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7881-TR1
007881-ACPM-7881-TR1
RF Amplifiers - ACPM-7881-TR1 007881-ACPM-7881-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 007881-ACPM-7881-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 26.5dB to 31.5dB Noise Figure: 2.1dB to 4.1dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.5 V Operating Supply Current: 435mA to 490mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 007881-ACPM-7881-TR1
Packaging: Reel - TR
Frequency: 1.92GHz to 1.98GHz
Gain: 26.5dB to 31.5dB
Noise Figure: 2.1dB to 4.1dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.5 V
Operating Supply Current: 435mA to 490mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 007881-ACPM-7881-TR1
Product Name RF Amplifiers - ACPM-7881-TR1
Applications RF Microwave
Frequency Range 1920 to 1980 MHz
Minimum Gain 26.5 to 31.5 dB
Maximum Gain 26.5 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9504TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, LTE, TDD
Frequency Range 600 to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details