Broadcom Inc. RF and Wireless - RF Amplifiers ACPM-9205-BLK

Description
Win Source Part Number: 1357104-ACPM-9205-BL K Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Obsolete Base Product Number: ACPM-9205 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE
Request a Quote Datasheet
Description
Win Source Part Number: 1357104-ACPM-9205-BL K Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Obsolete Base Product Number: ACPM-9205 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1357104-ACPM-9205-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1357104-ACPM-9205-BLK
RF and Wireless - RF Amplifiers 1357104-ACPM-9205-BLK
Win Source Part Number: 1357104-ACPM-9205-BL K Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Obsolete Base Product Number: ACPM-9205 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE

Win Source Part Number: 1357104-ACPM-9205-BLK
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Obsolete
Base Product Number: ACPM-9205
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1357104-ACPM-9205-BLK
Product Name RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
RF Amplifiers ICs - 2735223 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 12.5 dB
View Details
5 suppliers