Broadcom Inc. Datasheets for Board Mount RF Filters
Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency.
Board Mount RF Filters: Learn more
| Product Name | Notes |
|---|---|
| The Avago ACFF-1024 is a miniaturized bandpass filter designed for use in the 2.4GHz Industrial, Scientific and Medical (ISM) band. The ACFF-1024 solves the design problem of enabling... | |
| The Avago ACPF-7041 is a miniature bandpass filter designed for use in 3GPP TD-LTE Band 41 (2496-2690 MHz) wireless application. The design of ACPF-7041 is to enable concurrent operation of... | |
| The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed... | |
| The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – | |
| The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth... | |
| The Avago ACPF-7025 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth... | |
| The Avago ACPF-7124 is a miniaturized Bandpass Filter designed for use in the 2.4 GHz Industrial, Scientific and Medical (ISM) band. The ACPF-7124 solves the design problem of enabling concurrent... | |
| The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The... | |
| The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the... | |
| The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38,... | |
| The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the... | |
| The Avago ACPF-7624 is a chip scale bandpass filter designed for use in mobile WiFi band application. Based on Avago's innovative FBAR technology, the ACPF-7624 is designed to enable the... | |
| The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. | |
| The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is... | |
| The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high... |