Broadcom Inc. RF Amplifiers - AFEM-9100-SG1 AFEM-9100-SG1

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962936-AFEM-9100-SG1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962936-AFEM-9100-SG1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AFEM-9100-SG1 - 962936-AFEM-9100-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AFEM-9100-SG1
962936-AFEM-9100-SG1
RF Amplifiers - AFEM-9100-SG1 962936-AFEM-9100-SG1
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962936-AFEM-9100-SG1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962936-AFEM-9100-SG1
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 962936-AFEM-9100-SG1
Product Name RF Amplifiers - AFEM-9100-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers - BGA700L16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, DCS, PCS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers