Broadcom Inc. DC - 6000 MHz InGap HBT Gain Block AVT-51663

Description
The AVT-51663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.
Description
The AVT-51663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz InGap HBT Gain Block - AVT-51663 - Broadcom Inc.
San Jose, CA, USA
DC - 6000 MHz InGap HBT Gain Block
AVT-51663
DC - 6000 MHz InGap HBT Gain Block AVT-51663
The AVT-51663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

The AVT-51663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package.
This is an ideal device for small-signal gain cascades or IF amplification.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AVT-51663
Product Name DC - 6000 MHz InGap HBT Gain Block
Amplifier Type Gain Block Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers