Broadcom Inc. WCDMA/HSPA Band Power Amplifier AJAV-6101

Description
AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated directional coupler Integrated regulators and PA bias Single direct connection to the battery High Linear efficiency Low average current High capacity CMOS process Small 3x3 mm package Applications Smartphones, data cards and 3G modules Tablets, netbooks and network PCs E-books and wireless electronic reader
Description
AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated directional coupler Integrated regulators and PA bias Single direct connection to the battery High Linear efficiency Low average current High capacity CMOS process Small 3x3 mm package Applications Smartphones, data cards and 3G modules Tablets, netbooks and network PCs E-books and wireless electronic reader

Suppliers

Company
Product
Description
Supplier Links
WCDMA/HSPA Band Power Amplifier - AJAV-6101 - Broadcom Inc.
San Jose, CA, USA
WCDMA/HSPA Band Power Amplifier
AJAV-6101
WCDMA/HSPA Band Power Amplifier AJAV-6101
AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated directional coupler Integrated regulators and PA bias Single direct connection to the battery High Linear efficiency Low average current High capacity CMOS process Small 3x3 mm package Applications Smartphones, data cards and 3G modules Tablets, netbooks and network PCs E-books and wireless electronic reader

AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a standard CMOS process.

Features

  • High performance 3G power amplifier
  • Integrated Tx Filtering - Delivers best noise in the industry
  • Integrated directional coupler
  • Integrated regulators and PA bias
  • Single direct connection to the battery
  • High Linear efficiency
  • Low average current
  • High capacity CMOS process
  • Small 3x3 mm package

Applications

  • Smartphones, data cards and 3G modules
  • Tablets, netbooks and network PCs
  • E-books and wireless electronic reader
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AJAV-6101
Product Name WCDMA/HSPA Band Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-10-2500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 2500 MHz
Minimum Gain 30 dB
View Details
CMOS 2.4GHZ ZIGBEE/ISM TRANSMIT/RECEIVE RFeIC - RFX2401C - Skyworks Solutions, Inc.
Specs
Output Power 22 dBm
View Details