Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-5026-W50

Description
IC RF AMP 2GHZ-35GHZ MODULE
Description
IC RF AMP 2GHZ-35GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5026-W50
RF and Wireless - RF Amplifiers AMMC-5026-W50
IC RF AMP 2GHZ-35GHZ MODULE

IC RF AMP 2GHZ-35GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMC-5026-W50
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 35000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
DC - 3000 MHz Cascadable Gain Block - AG603-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details
2 suppliers