Broadcom Inc. Dual LNA for Balanced Application 450-1450 MHz MGA-16116

Description
Avago Technologies MGA-16116 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Description
Avago Technologies MGA-16116 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Suppliers

Company
Product
Description
Supplier Links
Dual LNA for Balanced Application 450-1450 MHz - MGA-16116 - Broadcom Inc.
San Jose, CA, USA
Dual LNA for Balanced Application 450-1450 MHz
MGA-16116
Dual LNA for Balanced Application 450-1450 MHz MGA-16116
Avago Technologies MGA-16116 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Avago Technologies MGA-16116 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-16116
Product Name Dual LNA for Balanced Application 450-1450 MHz
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 450 to 1450 MHz
Maximum Gain 18.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
mmW Power Amplifier - 1010440 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 13000 to 17000 MHz
Maximum Gain 25 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-4SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers