Broadcom Inc. Datasheets for RF Frequency Multipliers
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more
| Product Name | Notes |
|---|---|
| Avago Technologies’ AMMP-6120 is an easy-to-use integrated frequency multiplier (x2) in a surface mount package designed for commercial communication systems. The MMIC takes a 4 to 12 GHz input signal... | |
| Avago Technologies’ AMMP-6125 is an easy-to-use mounted packaged integrated microwave band frequency multiplier (x2) that operates from 10 to 24 GHz output frequency. It has integrated amplification, matching, harmonic suppression,... | |
| Avago Technologies' AMMC-6120 is an easy-to-use x2 active frequency multiplier MMIC designed for commercial communication systems. Though capable of doubling to 24 GHz with reduced fundamental suppression, the MMIC is... | |
| Avago's AMMC-6140 is an easy-to-use x2 active frequency multiplier MMIC designed for commercial communication systems. The MMIC takes a 10 to 20 GHz input signal and doubles it to 20... |