Broadcom Inc. LTE Band 28 MIPI APT Power Amplifier ACPM-9328-TR1

Description
The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9328 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote
Description
The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9328 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Band 28 MIPI APT Power Amplifier - ACPM-9328-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 28 MIPI APT Power Amplifier
ACPM-9328-TR1
LTE Band 28 MIPI APT Power Amplifier ACPM-9328-TR1
The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9328 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9328 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9328-TR1
1135489-ACPM-9328-TR1
RF Amplifiers - ACPM-9328-TR1 1135489-ACPM-9328-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135489-ACPM-9328-TR 1 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.broadcom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135489-ACPM-9328-TR1
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.broadcom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9328-TR1 1135489-ACPM-9328-TR1
Product Name LTE Band 28 MIPI APT Power Amplifier RF Amplifiers - ACPM-9328-TR1
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236236-BGA5M1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2200 MHz
Minimum Gain 19.3 dB
View Details
4 suppliers