Broadcom Inc. RF Amplifiers ABA-51563-TR1G

Description
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1558-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1558-2-ND
RF Amplifiers 516-1558-2-ND
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ABA-51563-TR1G
099511-ABA-51563-TR1G
RF Amplifiers - ABA-51563-TR1G 099511-ABA-51563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 099511-ABA-51563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.7dB P1dB: 1.8dBm (1.5mW) RF Type: ISM Family Name: ABA-51563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 18mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; MAX2613ETA+; BGA2716; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 099511-ABA-51563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.5dB
Noise Figure: 3.7dB
P1dB: 1.8dBm (1.5mW)
RF Type: ISM
Family Name: ABA-51563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 5V
Operating Supply Current: 18mA
Alternative Parts (Cross-Reference): ISL55013IEZ-T7; MAX2613ETA+; BGA2716;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-51563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-51563-TR1G
RF and Wireless - RF Amplifiers ABA-51563-TR1G
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1558-2-ND 099511-ABA-51563-TR1G ABA-51563-TR1G
Product Name RF Amplifiers RF Amplifiers - ABA-51563-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - PTMA080304M V1 - 975457-PTMA080304M V1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details