Broadcom Inc. RF Amplifiers - ACPM-7620-CV1 ACPM-7620-CV1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736775-ACPM-7620-CV1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736775-ACPM-7620-CV1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7620-CV1
736775-ACPM-7620-CV1
RF Amplifiers - ACPM-7620-CV1 736775-ACPM-7620-CV1
Manufacturer: Broadcom Limited Win Source Part Number: 736775-ACPM-7620-CV1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 736775-ACPM-7620-CV1
Part Status: Obsolete
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7620-CV1
RF and Wireless - RF Amplifiers ACPM-7620-CV1
IC POWER AMP

IC POWER AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 736775-ACPM-7620-CV1 ACPM-7620-CV1
Product Name RF Amplifiers - ACPM-7620-CV1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - BGA614H6327XTSA1 - 118940-BGA614H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 19 dB
View Details
4 suppliers