Broadcom Inc. RF Amplifiers - AMMC-6442-W10 AMMC-6442-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199034-AMMC-6442-W10 Frequency: 37GHz to 40GHz Gain: 23dB P1dB: 30dBm Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 5V Operating Supply Current: 700mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199034-AMMC-6442-W10 Frequency: 37GHz to 40GHz Gain: 23dB P1dB: 30dBm Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 5V Operating Supply Current: 700mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6442-W10
199034-AMMC-6442-W10
RF Amplifiers - AMMC-6442-W10 199034-AMMC-6442-W10
Manufacturer: Broadcom Limited Win Source Part Number: 199034-AMMC-6442-W10 Frequency: 37GHz to 40GHz Gain: 23dB P1dB: 30dBm Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 5V Operating Supply Current: 700mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 199034-AMMC-6442-W10
Frequency: 37GHz to 40GHz
Gain: 23dB
P1dB: 30dBm
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 5V
Operating Supply Current: 700mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6442-W10
RF and Wireless - RF Amplifiers AMMC-6442-W10
IC RF AMP 37GHZ-40GHZ MODULE

IC RF AMP 37GHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 199034-AMMC-6442-W10 AMMC-6442-W10
Product Name RF Amplifiers - AMMC-6442-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - 2312-QPL1816TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details