Broadcom Inc. RF Amplifiers - ALM-1612-BLKG ALM-1612-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911323-ALM-1612-BLKG Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Bulk Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911323-ALM-1612-BLKG Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Bulk Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-1612-BLKG - 911323-ALM-1612-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-1612-BLKG
911323-ALM-1612-BLKG
RF Amplifiers - ALM-1612-BLKG 911323-ALM-1612-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 911323-ALM-1612-BLKG Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1) Package: Bulk Package: 12-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 12-MCOB (3.3x2.1) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911323-ALM-1612-BLKG
Features: RF Amplifier IC GPS - 12-MCOB (3.3x2.1)
Package: Bulk
Package: 12-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 12-MCOB (3.3x2.1)
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1612-BLKG
RF and Wireless - RF Amplifiers ALM-1612-BLKG
IC RF AMP GPS 12MCOB

IC RF AMP GPS 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911323-ALM-1612-BLKG ALM-1612-BLKG
Product Name RF Amplifiers - ALM-1612-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 26.5 GHz to 31 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-313GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers - BGA612H6327XTSA1 - 108988-BGA612H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers