Broadcom Inc. 27-32 GHz 0.5W Power Amplifier in SMT Package AMMP-6430

Description
The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50ω enviroments. The AMMP-6430 also integrates a temperature compensated RF power detection circuit that enables power detection at 0.3V/W.
Description
The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50ω enviroments. The AMMP-6430 also integrates a temperature compensated RF power detection circuit that enables power detection at 0.3V/W.

Suppliers

Company
Product
Description
Supplier Links
27-32 GHz 0.5W Power Amplifier in SMT Package - AMMP-6430 - Broadcom Inc.
San Jose, CA, USA
27-32 GHz 0.5W Power Amplifier in SMT Package
AMMP-6430
27-32 GHz 0.5W Power Amplifier in SMT Package AMMP-6430
The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50ω enviroments. The AMMP-6430 also integrates a temperature compensated RF power detection circuit that enables power detection at 0.3V/W.

The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50Ω enviroments.
The AMMP-6430 also integrates a temperature compensated RF power detection circuit that enables power detection at 0.3V/W.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-6430
Product Name 27-32 GHz 0.5W Power Amplifier in SMT Package
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 25000 to 33000 MHz
Minimum Gain 17 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details