Broadcom Inc. RF Amplifiers - ALM-32120-BLKG ALM-32120-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143344-ALM-32120-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 14.3dB Supply Current: 1.5A Noise Figure: 2.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143344-ALM-32120-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 14.3dB Supply Current: 1.5A Noise Figure: 2.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-32120-BLKG
1143344-ALM-32120-BLKG
RF Amplifiers - ALM-32120-BLKG 1143344-ALM-32120-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1143344-ALM-32120-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 14.3dB Supply Current: 1.5A Noise Figure: 2.5dB P1dB: 34.4dBm RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143344-ALM-32120-BLKG
Packaging: Strip
Test Frequency: 900MHz
Frequency: 700MHz ~ 1GHz
Gain: 14.3dB
Supply Current: 1.5A
Noise Figure: 2.5dB
P1dB: 34.4dBm
RF Type: GSM, PCS, W-CDMA, WiMAX
Categories: RF/IF and RFID
Supplier Device Package: 20-MCOB (7x10)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 20-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-32120-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-32120-BLKG
RF and Wireless - RF Amplifiers ALM-32120-BLKG
IC RF AMP GSM 700MHZ-1GHZ 20MCOB

IC RF AMP GSM 700MHZ-1GHZ 20MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1143344-ALM-32120-BLKG ALM-32120-BLKG
Product Name RF Amplifiers - ALM-32120-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers