Broadcom Inc. RF Amplifiers - ALM-31122-BLKG ALM-31122-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078018-ALM-31122-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078018-ALM-31122-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-31122-BLKG
078018-ALM-31122-BLKG
RF Amplifiers - ALM-31122-BLKG 078018-ALM-31122-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078018-ALM-31122-BLK G Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 078018-ALM-31122-BLKG
Packaging: Bulk
Test Frequency: 900MHz
Frequency: 700MHz to 1GHz
Gain: 15.6dB
Noise Figure: 2dB
P1dB: 31.6dBm (1.445W)
RF Type: CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 750mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-31122-BLKG
RF and Wireless - RF Amplifiers ALM-31122-BLKG
IC AMP CDMA 700MHZ-1GHZ 22MCOB

IC AMP CDMA 700MHZ-1GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078018-ALM-31122-BLKG ALM-31122-BLKG
Product Name RF Amplifiers - ALM-31122-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 15.6 dB ? to 15.6 dB
Maximum Gain 15.6 dB 15.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers - 863-2004-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details
3 suppliers