Broadcom Inc. 50 - 6000 MHz InGaP HBT Gain Block AVT-54689

Description
The AVT-54689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.
Description
The AVT-54689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.

Suppliers

Company
Product
Description
Supplier Links
50 - 6000 MHz InGaP HBT Gain Block - AVT-54689 - Broadcom Inc.
San Jose, CA, USA
50 - 6000 MHz InGaP HBT Gain Block
AVT-54689
50 - 6000 MHz InGaP HBT Gain Block AVT-54689
The AVT-54689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.

The AVT-54689 is a MMIC gain block amplifier that featuring low current consumption and robust ESD protection. It is housed in an industry standard SOT-89 package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AVT-54689
Product Name 50 - 6000 MHz InGaP HBT Gain Block
Amplifier Type Gain Block Amplifier
Applications Mobile / Wireless Systems; WLAN, WiMAX, WiBRO, CATV
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details