Broadcom Inc. RF/IF and RFID - RF Amplifiers AFEM-9010-SG1

Description
Win Source Part Number: 977023-AFEM-9010-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 977023-AFEM-9010-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
977023-AFEM-9010-SG1
RF/IF and RFID - RF Amplifiers 977023-AFEM-9010-SG1
Win Source Part Number: 977023-AFEM-9010-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 977023-AFEM-9010-SG1
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 977023-AFEM-9010-SG1
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1000TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA2431P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
3 suppliers