Broadcom Inc. Quad-band GSM/EDGE and Multi-mode Power Amplifier ACPM-7788

Description
The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8, 13, 17, 20, 28A and 28B. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.
Description
The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8, 13, 17, 20, 28A and 28B. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

Suppliers

Company
Product
Description
Supplier Links
Quad-band GSM/EDGE and Multi-mode Power Amplifier - ACPM-7788 - Broadcom Inc.
San Jose, CA, USA
Quad-band GSM/EDGE and Multi-mode Power Amplifier
ACPM-7788
Quad-band GSM/EDGE and Multi-mode Power Amplifier ACPM-7788
The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8, 13, 17, 20, 28A and 28B. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8, 13, 17, 20, 28A and 28B.

The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art reliability, temperature stability, and ruggedness and housed in a cost-effective, extremely small and thin 5mm × 7mm package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7788
Product Name Quad-band GSM/EDGE and Multi-mode Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details