Broadcom Inc. Datasheets for Bus Adapters
Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
Bus Adapters: Learn more
| Product Name | Notes |
|---|---|
| Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA)... | |
| Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal... | |
| Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the quad-channel Emulex LPe12004 Fibre Channel Host Bus Adapter (HBA) an... | |
| Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the single-channel LPe1250 Fibre Channel Host Bus Adapter (HBA) an ideal... | |
| Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the single-port LPe12000 Fibre Channel Host Bus Adapter (HBA) an ideal... | |
| Accelerate workstation storage performance for demanding applications like digital content creation and software development. The SAS 9211-4i 6Gb/s SAS Host Bus Adapter also features integrated RAID for volume striping or... | |
| Add the performance of 12Gb/s SAS to workstations and 1U/2U servers with the SAS 9300-4i 12Gb/s SAS Host Bus Adapter. For applications needing internal connectivity, the 9300-4i supports 12Gb/s SAS... | |
| Applications such as mail servers and data appliances often begin with a moderate amount of internal storage, then need to scale out over time. The SAS 9207-4i4e 6Gb/s SAS Host... | |
| Build flexible, protected OEM server storage systems with the SAS 9311-4i4e 12Gb/s SAS Host Bus Adapter. With internal 12Gb/s SAS and 6Gb/s SATA storage connectivity and integrated RAID data protection,... | |
| Demanding applications may require dozens of internal drives servicing thousands of users. The SAS 9300-8i 12Gb/s SAS Host Bus Adapter provides bandwidth for critical applications in 1U/2U servers and workstations. | |
| Designed for large-scale, data intensive applications, the SAS 9300-16e 12Gb/s SAS HBA is ideal for tiered storage or multiple external storage enclosures. With performance of over 2 million input-output operations... | |
| Designed for large-scale, data intensive applications, the SAS 9300-16i 12Gb/s SAS HBA is ideal for increased connectivity and maximum performance for high-end servers and appliances with internal storage. With performance... | |
| Designed for large-scale, data-intensive applications, the SAS 9305-16e 12Gb/s SAS HBA is ideal for tiered storage or multiple external storage enclosures. The 9305-16e is a single-chip low-profile adapter providing up... | |
| Designed for large-scale, data-intensive applications, the SAS 9305-16i 12Gb/s SAS HBA is ideal for increased connectivity and maximum performance for high-end servers and appliances with internal storage. With performance of... | |
| For applications needing external storage connectivity, the SAS 9300-8e 12Gb/s SAS Host Bus Adapter allows servers of any size to attach to over 1000 SAS or SATA end devices in... | |
| For core business applications like customer resource management (CRM) and enterprise resource planning (ERP), managing large datasets is critical. The SAS 9200-8e 6Gb/s SAS HBA offers an affordable way to... | |
| For mid-range server storage applications such as tiered storage and backup and recovery, the SAS 9207-8i Host Bus Adapter balances affordability with performance and internal scalability. Connect up to 256... | |
| For OEM applications requiring internal and external storage connectivity, the SAS 9217-4i4e 6Gb/s SAS Host Bus Adapter is well-suited for business applications like email, file serving and databases. With integrated... | |
| For OEM applications such as mid-sized storage servers, tiered storage systems and backup and recovery, balance protection and connectivity with integrated RAID data protection. The SAS 9217-8i 6Gb/s SAS Host... | |
| For server and storage OEMs building systems for bandwidth-intensive applications, the SAS 9311-8i 12Gb/s SAS Host Bus Adapter has both internal storage connectivity and data protection. Help meet user needs... | |
| For server and storage OEMs targeting power-sensitive applications, the SAS 9210-8i 6Gb/s SAS Host Bus Adapter provides internal storage connectivity and basic data protection. Designed for mid-sized storage servers and... | |
| For server and storage systems needing maximum throughput, the SAS 9302-16e HBA delivers up to 2.8 million input-output operations per second. Using two SAS 3008 12Gb/s SAS controllers with a... | |
| Introducing the industry's first single-chip, low-profile* 24-port SAS/SATA HDD and SSD direct attach Host Bus Adapter. Using the SAS3224 IOC, this HBA achieves over 1.5 million IOPs with minimal latency... | |
| Large rackmount storage servers aimed at applications such as disk-based archiving or backup and recovery targets need the ability to support large internal storage arrays. The SAS 9201-16i 6Gb/s SAS... | |
| Large-scale, rack-mount storage applications need the ability to add large numbers of SATA or SAS storage devices to scale as capacity needs grow over time. For OEM applications, the SAS... | |
| Smaller businesses or applications such as email and file serving may choose SATA drives for their lower cost per gigabyte. The SAS 9212-414e 6 Gb/s SAS Host Bus Adapter has... | |
| Some applications need massive amounts of fast, scalable external storage. The SAS 9206-16e 6Gb/s SAS HBA is great for environments with large datasets, tiered storage or those that need to... | |
| Storage strategies never sit still for long. Today’s approach might be based on 6Gb/s internal SATA drives while the next quarter may call for a new application needing external 12Gb/s... | |
| The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems... | |
| The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per... | |
| The need to store data continues to grow, driven by cloud apps, video and other storage-intensive applications. Be ready for that growth with the SAS 9207-8e 6Gb/s SAS Host Bus... | |
| The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus... | |
| The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus... | |
| The PCI Express (PCIe) 3.0 LPe16004 quad-port Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) delivers up to 2.4 million I/O operations per second (IOPS)—twice the IOPS of other... | |
| The SAS 9211-8i 6Gb/s SAS Host Bus Adapter combines performance and onboard basic RAID data protection. Integrated RAID provides basic data protection for additional peace of mind. Connect up to... | |
| When working with heavy datasets or tiered storage applications, driving massive external storage arrays is required. The SAS 9201-16e 6Gb/s SAS HBA supports multi-terabyte external arrays so storage capacity can... |