Broadcom Inc. RF Amplifiers ABA-51563-TR1

Description
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1492-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1492-2-ND
RF Amplifiers 516-1492-2-ND
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ABA-51563-TR1
1135044-ABA-51563-TR1
RF Amplifiers - ABA-51563-TR1 1135044-ABA-51563-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135044-ABA-51563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 18mA ~ 28mA Noise Figure: 3.7dB ~ 4dB P1dB: 1.8dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135044-ABA-51563-TR1
Packaging: Tape and Reel
Test Frequency: 2GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 21.5dB
Supply Current: 18mA ~ 28mA
Noise Figure: 3.7dB ~ 4dB
P1dB: 1.8dBm
RF Type: ISM
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
RF and Wireless - RF Amplifiers - ABA-51563-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-51563-TR1
RF and Wireless - RF Amplifiers ABA-51563-TR1
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1492-2-ND 1135044-ABA-51563-TR1 ABA-51563-TR1
Product Name RF Amplifiers RF Amplifiers - ABA-51563-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - AWB7231P8 - 769366-AWB7231P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2010 to 2025 MHz
Minimum Gain 29 dB
View Details
3 suppliers