Broadcom Inc. RF Amplifiers - ACPM-7381-TR1 ACPM-7381-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076802-ACPM-7381-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076802-ACPM-7381-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7381-TR1
076802-ACPM-7381-TR1
RF Amplifiers - ACPM-7381-TR1 076802-ACPM-7381-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076802-ACPM-7381-TR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 076802-ACPM-7381-TR1
Packaging: Reel - TR
Frequency: 1.92GHz to 1.98GHz
Gain: 27dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 465mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7381-TR1
RF and Wireless - RF Amplifiers ACPM-7381-TR1
IC AMP W-CDMA 1.92-1.98GHZ 10SMD

IC AMP W-CDMA 1.92-1.98GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 076802-ACPM-7381-TR1 ACPM-7381-TR1
Product Name RF Amplifiers - ACPM-7381-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers