Broadcom Inc. RF Amplifiers AMMP-5618-TR2

Description
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-5618-TR2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AMMP-5618-TR2-ND
RF Amplifiers AMMP-5618-TR2-ND
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

Buy Now Datasheet
RF and Wireless RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Amplifiers
RF and Wireless RF Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: RF and Wireless RF Amplifiers Package: Tape & Reel (TR) Product Status: Obsolete Frequency: 6GHz ~ 20GHz P1dB: 19dBm Noise Figure: 4.4dB RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT Current - Supply: 107mA ~ 140mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: RF and Wireless RF Amplifiers
Package: Tape & Reel (TR)
Product Status: Obsolete
Frequency: 6GHz ~ 20GHz
P1dB: 19dBm
Noise Figure: 4.4dB
RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT
Current - Supply: 107mA ~ 140mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMP-5618-TR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5618-TR2
RF and Wireless - RF Amplifiers AMMP-5618-TR2
IC RF AMP ISM 6GHZ-20GHZ 8SMD

IC RF AMP ISM 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AMMP-5618-TR2-ND AMMP-5618-TR2
Product Name RF Amplifiers RF and Wireless RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT RF Microwave
Frequency Range 6000 to 20000 MHz 6000 to 20000 MHz 6000 to 20000 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - BGA231N7E6327XTSA2 - 111116-BGA231N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
3 suppliers