Broadcom Inc. 20-45 GHz Driver Amplifier AMMC-6345

Description
The Avago AMMC-6345 MMIC is a broadband medium power amplifier designed as a driver amplifier for transmitters that operate in various frequency bands between 20GHz and 45GHz. It can be used as a driver stage for the AMMC-6425, 6430 and 6440 (18-27GHz, 25-32GHz and 37-42GHz) 1W MMIC power amplifiers when linear operation is required. At 40GHz, it provides 24dBm of output power (P-1dB), 20dB of gain, and a 32 dBm output third order intercept (OIP3).
Description
The Avago AMMC-6345 MMIC is a broadband medium power amplifier designed as a driver amplifier for transmitters that operate in various frequency bands between 20GHz and 45GHz. It can be used as a driver stage for the AMMC-6425, 6430 and 6440 (18-27GHz, 25-32GHz and 37-42GHz) 1W MMIC power amplifiers when linear operation is required. At 40GHz, it provides 24dBm of output power (P-1dB), 20dB of gain, and a 32 dBm output third order intercept (OIP3).

Suppliers

Company
Product
Description
Supplier Links
20-45 GHz Driver Amplifier - AMMC-6345 - Broadcom Inc.
San Jose, CA, USA
20-45 GHz Driver Amplifier
AMMC-6345
20-45 GHz Driver Amplifier AMMC-6345
The Avago AMMC-6345 MMIC is a broadband medium power amplifier designed as a driver amplifier for transmitters that operate in various frequency bands between 20GHz and 45GHz. It can be used as a driver stage for the AMMC-6425, 6430 and 6440 (18-27GHz, 25-32GHz and 37-42GHz) 1W MMIC power amplifiers when linear operation is required. At 40GHz, it provides 24dBm of output power (P-1dB), 20dB of gain, and a 32 dBm output third order intercept (OIP3).

The Avago AMMC-6345 MMIC is a broadband medium power amplifier designed as a driver amplifier for transmitters that operate in various frequency bands between 20GHz and 45GHz.
It can be used as a driver stage for the AMMC-6425, 6430 and 6440 (18-27GHz, 25-32GHz and 37-42GHz) 1W MMIC power amplifiers when linear operation is required.
At 40GHz, it provides 24dBm of output power (P-1dB), 20dB of gain, and a 32 dBm output third order intercept (OIP3).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6345
Product Name 20-45 GHz Driver Amplifier
Amplifier Type Driver Amplifier
Applications Mobile / Wireless Systems
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 20000 to 45000 MHz
Minimum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details