Broadcom Inc. RF Amplifiers - ABA-31563-BLKG ABA-31563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076756-ABA-31563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 20dB to 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA to 16mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076756-ABA-31563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 20dB to 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA to 16mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-31563-BLKG
076756-ABA-31563-BLKG
RF Amplifiers - ABA-31563-BLKG 076756-ABA-31563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 076756-ABA-31563-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 20dB to 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA to 16mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 076756-ABA-31563-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 20dB to 21.5dB
Noise Figure: 3.8dB to 4.8dB
P1dB: 2.2dBm (1.7mW)
RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.5 V
Operating Supply Current: 14mA to 16mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-31563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-31563-BLKG
RF and Wireless - RF Amplifiers ABA-31563-BLKG
IC AMP CELL 0HZ-3.5GHZ SOT363

IC AMP CELL 0HZ-3.5GHZ SOT363

Supplier's Site
Ic, Amp, Rf Si, 31563, Sot-363-6; Frequency Min Broadcom - 37K8826 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp, Rf Si, 31563, Sot-363-6; Frequency Min Broadcom
37K8826
Ic, Amp, Rf Si, 31563, Sot-363-6; Frequency Min Broadcom 37K8826
IC, AMP, RF SI, 31563, SOT-363-6; Frequency Min:0Hz; Frequency Max:3.5GHz; Gain:21.5dB; Noise Figure Typ:3.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Temperature RoHS Compliant: Yes

IC, AMP, RF SI, 31563, SOT-363-6; Frequency Min:0Hz; Frequency Max:3.5GHz; Gain:21.5dB; Noise Figure Typ:3.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 076756-ABA-31563-BLKG ABA-31563-BLKG 37K8826
Product Name RF Amplifiers - ABA-31563-BLKG RF and Wireless - RF Amplifiers Ic, Amp, Rf Si, 31563, Sot-363-6; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 3500 MHz
Minimum Gain 20 to 21.5 dB ? to 20 dB 21.5 dB
Maximum Gain 20 to 21.5 dB 21.5 dB 21.5 dB
Noise Figure 3.8 to 4.8 dB 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details