Broadcom Inc. Low Noise Broadband Silicon RFIC Amplifier ABA-51563

Description
The ABA-51563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.
Description
The ABA-51563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Broadband Silicon RFIC Amplifier - ABA-51563 - Broadcom Inc.
San Jose, CA, USA
Low Noise Broadband Silicon RFIC Amplifier
ABA-51563
Low Noise Broadband Silicon RFIC Amplifier ABA-51563
The ABA-51563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

The ABA-51563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ABA-51563
Product Name Low Noise Broadband Silicon RFIC Amplifier
Amplifier Type Low Noise Amplifier; Broadband Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 3500 MHz
Minimum Gain 20 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
Rx Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13745-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details