Broadcom Inc. 7-21GHz GaAs High Linearity Low Noise Amplifier AMMC-6222

Description
The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz. The wide band and unconditionally stable operation makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC is fabricated using PHEMT technology to provide exceptional low noise, gain and power performance.
Description
The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz. The wide band and unconditionally stable operation makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC is fabricated using PHEMT technology to provide exceptional low noise, gain and power performance.

Suppliers

Company
Product
Description
Supplier Links
7-21GHz GaAs High Linearity Low Noise Amplifier - AMMC-6222 - Broadcom Inc.
San Jose, CA, USA
7-21GHz GaAs High Linearity Low Noise Amplifier
AMMC-6222
7-21GHz GaAs High Linearity Low Noise Amplifier AMMC-6222
The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz. The wide band and unconditionally stable operation makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC is fabricated using PHEMT technology to provide exceptional low noise, gain and power performance.

The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz.
The wide band and unconditionally stable operation makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver.
The MMIC is fabricated using PHEMT technology to provide exceptional low noise, gain and power performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6222
Product Name 7-21GHz GaAs High Linearity Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 7000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details