Broadcom Inc. RF Amplifiers - AMMP-6222-TR1G AMMP-6222-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860973-AMMP-6222-TR1 G Features: RF Amplifier IC WiMax 7GHz ~ 21GHz 8-SMD (5x5) Package: Reel - TR Package: 8-LQFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860973-AMMP-6222-TR1 G Features: RF Amplifier IC WiMax 7GHz ~ 21GHz 8-SMD (5x5) Package: Reel - TR Package: 8-LQFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6222-TR1G - 860973-AMMP-6222-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6222-TR1G
860973-AMMP-6222-TR1G
RF Amplifiers - AMMP-6222-TR1G 860973-AMMP-6222-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860973-AMMP-6222-TR1 G Features: RF Amplifier IC WiMax 7GHz ~ 21GHz 8-SMD (5x5) Package: Reel - TR Package: 8-LQFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860973-AMMP-6222-TR1G
Features: RF Amplifier IC WiMax 7GHz ~ 21GHz 8-SMD (5x5)
Package: Reel - TR
Package: 8-LQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6222-TR1G
RF and Wireless - RF Amplifiers AMMP-6222-TR1G
IC RF AMP WIMAX 7GHZ-21GHZ 8SMD

IC RF AMP WIMAX 7GHZ-21GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860973-AMMP-6222-TR1G AMMP-6222-TR1G
Product Name RF Amplifiers - AMMP-6222-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details