Broadcom Inc. RF/IF and RFID - RF Amplifiers MGA-13116-TR1G

Description
Win Source Part Number: 1078597-MGA-13116-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Gain: 38dB Noise Figure: 0.51dB Current - Supply: 112mA P1dB: 23.3dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MGA-13116-TR1GMGA131 16TR1G; ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1078597-MGA-13116-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Gain: 38dB Noise Figure: 0.51dB Current - Supply: 112mA P1dB: 23.3dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MGA-13116-TR1GMGA131 16TR1G; ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1078597-MGA-13116-TR1G
RF/IF and RFID - RF Amplifiers 1078597-MGA-13116-TR1G
Win Source Part Number: 1078597-MGA-13116-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Gain: 38dB Noise Figure: 0.51dB Current - Supply: 112mA P1dB: 23.3dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MGA-13116-TR1GMGA131 16TR1G; ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1078597-MGA-13116-TR1G
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 400MHz ~ 1.5GHz
Gain: 38dB
Noise Figure: 0.51dB
Current - Supply: 112mA
P1dB: 23.3dBm
RF Type: CDMA, GSM, WCDMA
Voltage - Supply: 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): MGA-13116-TR1GMGA13116TR1G;
ECCN: 5A991G
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-13116-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13116-TR1G
RF and Wireless - RF Amplifiers MGA-13116-TR1G
IC AMP CDMA 400MHZ-1.5GHZ 16QFN

IC AMP CDMA 400MHZ-1.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1078597-MGA-13116-TR1G MGA-13116-TR1G
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 1500 MHz 400 to 1500 MHz
Minimum Gain 38 dB ? to 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details