Broadcom Inc. RF Amplifiers - AMMC-6222-W50 AMMC-6222-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860971-AMMC-6222-W50 Features: RF Amplifier IC VSAT 7GHz ~ 21GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860971-AMMC-6222-W50 Features: RF Amplifier IC VSAT 7GHz ~ 21GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-6222-W50 - 860971-AMMC-6222-W50 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6222-W50
860971-AMMC-6222-W50
RF Amplifiers - AMMC-6222-W50 860971-AMMC-6222-W50
Manufacturer: Broadcom Limited Win Source Part Number: 860971-AMMC-6222-W50 Features: RF Amplifier IC VSAT 7GHz ~ 21GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860971-AMMC-6222-W50
Features: RF Amplifier IC VSAT 7GHz ~ 21GHz Module
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6222-W50
RF and Wireless - RF Amplifiers AMMC-6222-W50
IC RF AMP VSAT 7GHZ-21GHZ MODULE

IC RF AMP VSAT 7GHZ-21GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860971-AMMC-6222-W50 AMMC-6222-W50
Product Name RF Amplifiers - AMMC-6222-W50 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA777L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
SMT MMIC, Low Noise Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.6 dB
View Details