Broadcom Inc. Silicon Bipolar Darlington Amplifier ADA-4743

Description
The ADA-4743 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.
Description
The ADA-4743 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Suppliers

Company
Product
Description
Supplier Links
Silicon Bipolar Darlington Amplifier - ADA-4743 - Broadcom Inc.
San Jose, CA, USA
Silicon Bipolar Darlington Amplifier
ADA-4743
Silicon Bipolar Darlington Amplifier ADA-4743
The ADA-4743 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

The ADA-4743 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ADA-4743
Product Name Silicon Bipolar Darlington Amplifier
Amplifier Type Bi-directional; Buffer; Bipolar, General Purpose Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 2500 MHz
Minimum Gain 15 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5512L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-6SM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers