Broadcom Inc. RF Amplifiers - MGA-13516-TR1G MGA-13516-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058467-MGA-13516-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): MAX2630EUS-T; MAX2630EUS+T; HMC8411LP2FETR; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058467-MGA-13516-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): MAX2630EUS-T; MAX2630EUS+T; HMC8411LP2FETR; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13516-TR1G
058467-MGA-13516-TR1G
RF Amplifiers - MGA-13516-TR1G 058467-MGA-13516-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058467-MGA-13516-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): MAX2630EUS-T; MAX2630EUS+T; HMC8411LP2FETR; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058467-MGA-13516-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 400MHz to 1.5GHz
Gain: 31.8dB
Noise Figure: 0.66dB
P1dB: 23.5dBm (223.9mW)
RF Type: CDMA, GSM, WCDMA
Family Name: MGA-13516
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 150mA
Alternative Parts (Cross-Reference): MAX2630EUS-T; MAX2630EUS+T; HMC8411LP2FETR; MAAM12032;
Introduction Date: January 01, 2008
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-13516-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13516-TR1G
RF and Wireless - RF Amplifiers MGA-13516-TR1G
IC AMP CDMA 400MHZ-1.5GHZ 16QFN

IC AMP CDMA 400MHZ-1.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058467-MGA-13516-TR1G MGA-13516-TR1G
Product Name RF Amplifiers - MGA-13516-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 1500 MHz 400 to 1500 MHz
Minimum Gain 31.8 dB ? to 31.8 dB
Maximum Gain 31.8 dB 31.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - TDA6192V-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
3 suppliers