Broadcom Inc. RF Amplifiers - ACPM-7382-TR1 ACPM-7382-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135464-ACPM-7382-TR 1 Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Supply Current: 480mA RF Type: UMTS Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135464-ACPM-7382-TR 1 Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Supply Current: 480mA RF Type: UMTS Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7382-TR1
1135464-ACPM-7382-TR1
RF Amplifiers - ACPM-7382-TR1 1135464-ACPM-7382-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135464-ACPM-7382-TR 1 Packaging: Tape and Reel Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Supply Current: 480mA RF Type: UMTS Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.2V ~ 4.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135464-ACPM-7382-TR1
Packaging: Tape and Reel
Frequency: 1.92GHz ~ 1.98GHz
Gain: 27dB
Supply Current: 480mA
RF Type: UMTS
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD Module
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.2V ~ 4.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135464-ACPM-7382-TR1
Product Name RF Amplifiers - ACPM-7382-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPC2040TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details