Broadcom Inc. LTE Band 40 MIPI APT Power Amplifier ACPM-9340-TR2

Description
The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9340 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote
Description
The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9340 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Band 40 MIPI APT Power Amplifier - ACPM-9340-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 40 MIPI APT Power Amplifier
ACPM-9340-TR2
LTE Band 40 MIPI APT Power Amplifier ACPM-9340-TR2
The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9340 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9340 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9340-TR2
1135490-ACPM-9340-TR2
RF Amplifiers - ACPM-9340-TR2 1135490-ACPM-9340-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 1135490-ACPM-9340-TR 2 Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135490-ACPM-9340-TR2
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9340-TR2 1135490-ACPM-9340-TR2
Product Name LTE Band 40 MIPI APT Power Amplifier RF Amplifiers - ACPM-9340-TR2
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details