Broadcom Inc. LTE Band 11/21 GPIO APT Power Amplifier ACPM-9011-TR1

Description
The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 11 LTE Band 21
Request a Quote Datasheet
Description
The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 11 LTE Band 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTE Band 11/21 GPIO APT Power Amplifier - ACPM-9011-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 11/21 GPIO APT Power Amplifier
ACPM-9011-TR1
LTE Band 11/21 GPIO APT Power Amplifier ACPM-9011-TR1
The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 11 LTE Band 21

The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • LTE Band 11
  • LTE Band 21
Supplier's Site
RF Amplifiers - ACPM-9011-TR1 - 859324-ACPM-9011-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9011-TR1
859324-ACPM-9011-TR1
RF Amplifiers - ACPM-9011-TR1 859324-ACPM-9011-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 859324-ACPM-9011-TR1 Series: * Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 859324-ACPM-9011-TR1
Series: *
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9011-TR1 859324-ACPM-9011-TR1
Product Name LTE Band 11/21 GPIO APT Power Amplifier RF Amplifiers - ACPM-9011-TR1
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems RF Microwave
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details