Broadcom Inc. RF Amplifiers - ALM-GA002-BLKG ALM-GA002-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812067-ALM-GA002-BLK G Packaging: Reel Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 15dB Noise Figure: 1dB Current - Supply: 13mA RF Type: GPS, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCOB (2x2) Manufacturer Package: 6-TDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812067-ALM-GA002-BLK G Packaging: Reel Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 15dB Noise Figure: 1dB Current - Supply: 13mA RF Type: GPS, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCOB (2x2) Manufacturer Package: 6-TDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-GA002-BLKG
812067-ALM-GA002-BLKG
RF Amplifiers - ALM-GA002-BLKG 812067-ALM-GA002-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 812067-ALM-GA002-BLK G Packaging: Reel Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 15dB Noise Figure: 1dB Current - Supply: 13mA RF Type: GPS, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCOB (2x2) Manufacturer Package: 6-TDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 812067-ALM-GA002-BLKG
Packaging: Reel
Test Frequency: 1.575GHz
Frequency: 900MHz ~ 2.4GHz
Gain: 15dB
Noise Figure: 1dB
Current - Supply: 13mA
RF Type: GPS, WiMAX
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-MCOB (2x2)
Manufacturer Package: 6-TDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 3.6V

Buy Now
RF and Wireless - RF Amplifiers - ALM-GA002-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GA002-BLKG
RF and Wireless - RF Amplifiers ALM-GA002-BLKG
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 812067-ALM-GA002-BLKG ALM-GA002-BLKG
Product Name RF Amplifiers - ALM-GA002-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details