Broadcom Inc. RF Amplifiers - ACPM-924140-TR1 ACPM-924140-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011828-ACPM-924140- TR1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011828-ACPM-924140- TR1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-924140-TR1
1011828-ACPM-924140-TR1
RF Amplifiers - ACPM-924140-TR1 1011828-ACPM-924140-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1011828-ACPM-924140- TR1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1011828-ACPM-924140-TR1
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011828-ACPM-924140-TR1
Product Name RF Amplifiers - ACPM-924140-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA855N6E6327XTSA1 - 843966-BGA855N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 suppliers