Broadcom Inc. High Gain, High Linearity and Very Low Noise Amplifier MGA-13216

Description
Avago Technologies' MGA-13216 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 1.5GHz - 2.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology
Description
Avago Technologies' MGA-13216 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 1.5GHz - 2.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology

Suppliers

Company
Product
Description
Supplier Links
High Gain, High Linearity and Very Low Noise Amplifier - MGA-13216 - Broadcom Inc.
San Jose, CA, USA
High Gain, High Linearity and Very Low Noise Amplifier
MGA-13216
High Gain, High Linearity and Very Low Noise Amplifier MGA-13216
Avago Technologies' MGA-13216 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 1.5GHz - 2.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology

Avago Technologies' MGA-13216 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias.

The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Features

  • Optimum frequency of operation 1.5GHz - 2.5Ghz
  • Very Low noise figure
  • High gain
  • High linearity performance
  • Excellent isolation
  • GaAs E-pHEMT Technology
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-13216
Product Name High Gain, High Linearity and Very Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 2500 MHz
Minimum Gain 34.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details