Broadcom Inc. RF Amplifiers - AMMP-6220-BLK AMMP-6220-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144477-AMMP-6220-BL K Packaging: Strip Frequency: 6GHz ~ 20GHz Gain: 22dB Supply Current: 55mA Noise Figure: 2.5dB P1dB: 10dBm RF Type: DBS, LMDS, VSAT Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144477-AMMP-6220-BL K Packaging: Strip Frequency: 6GHz ~ 20GHz Gain: 22dB Supply Current: 55mA Noise Figure: 2.5dB P1dB: 10dBm RF Type: DBS, LMDS, VSAT Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6220-BLK
1144477-AMMP-6220-BLK
RF Amplifiers - AMMP-6220-BLK 1144477-AMMP-6220-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1144477-AMMP-6220-BL K Packaging: Strip Frequency: 6GHz ~ 20GHz Gain: 22dB Supply Current: 55mA Noise Figure: 2.5dB P1dB: 10dBm RF Type: DBS, LMDS, VSAT Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144477-AMMP-6220-BLK
Packaging: Strip
Frequency: 6GHz ~ 20GHz
Gain: 22dB
Supply Current: 55mA
Noise Figure: 2.5dB
P1dB: 10dBm
RF Type: DBS, LMDS, VSAT
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6220-BLK
RF and Wireless - RF Amplifiers AMMP-6220-BLK
IC RF AMP DBS 6GHZ-20GHZ 8SMD

IC RF AMP DBS 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144477-AMMP-6220-BLK AMMP-6220-BLK
Product Name RF Amplifiers - AMMP-6220-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers