Broadcom Inc. RF Amplifiers - AMMC-5023-W10 AMMC-5023-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144469-AMMC-5023-W1 0 Packaging: Tray Test Frequency: 23.6GHz Frequency: 21.2GHz ~ 26.5GHz Gain: 23.6dB Supply Current: 28mA Noise Figure: 2.3dB P1dB: 9.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144469-AMMC-5023-W1 0 Packaging: Tray Test Frequency: 23.6GHz Frequency: 21.2GHz ~ 26.5GHz Gain: 23.6dB Supply Current: 28mA Noise Figure: 2.3dB P1dB: 9.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5023-W10
1144469-AMMC-5023-W10
RF Amplifiers - AMMC-5023-W10 1144469-AMMC-5023-W10
Manufacturer: Broadcom Limited Win Source Part Number: 1144469-AMMC-5023-W1 0 Packaging: Tray Test Frequency: 23.6GHz Frequency: 21.2GHz ~ 26.5GHz Gain: 23.6dB Supply Current: 28mA Noise Figure: 2.3dB P1dB: 9.5dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144469-AMMC-5023-W10
Packaging: Tray
Test Frequency: 23.6GHz
Frequency: 21.2GHz ~ 26.5GHz
Gain: 23.6dB
Supply Current: 28mA
Noise Figure: 2.3dB
P1dB: 9.5dBm
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5023-W10
RF and Wireless - RF Amplifiers AMMC-5023-W10
IC RF AMP 21.2GHZ-26.5GHZ

IC RF AMP 21.2GHZ-26.5GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144469-AMMC-5023-W10 AMMC-5023-W10
Product Name RF Amplifiers - AMMC-5023-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65015-92LF - 895253-SKY65015-92LF - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SC-88
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF/IF and RFID - RF Amplifiers - 1027891-BGA736L16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 2100 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers