Broadcom Inc. RF Amplifiers - ACPM-5040-TR1 ACPM-5040-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170598-ACPM-5040-TR1 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 27.7dB Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 3.4V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170598-ACPM-5040-TR1 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 27.7dB Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 3.4V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5040-TR1
170598-ACPM-5040-TR1
RF Amplifiers - ACPM-5040-TR1 170598-ACPM-5040-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170598-ACPM-5040-TR1 Packaging: Reel - TR Test Frequency: 2.3GHz to 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 27.7dB Categories: RF/IF and RFID Case / Package: Module Supply Voltage - Operating: 3.4V Operating Supply Current: 475mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170598-ACPM-5040-TR1
Packaging: Reel - TR
Test Frequency: 2.3GHz to 2.4GHz
Frequency: 2.3GHz to 2.4GHz
Gain: 27.7dB
Categories: RF/IF and RFID
Case / Package: Module
Supply Voltage - Operating: 3.4V
Operating Supply Current: 475mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5040-TR1
RF and Wireless - RF Amplifiers ACPM-5040-TR1
IC RF AMP 2.3GHZ-2.4GHZ MODULE

IC RF AMP 2.3GHZ-2.4GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 170598-ACPM-5040-TR1 ACPM-5040-TR1
Product Name RF Amplifiers - ACPM-5040-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2300 to 2400 MHz 2300 to 2400 MHz
Minimum Gain 27.7 dB ? to 27.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
Specs
Applications RF Microwave
View Details