Broadcom Inc. RF Amplifiers - MGA-16216-TR1G MGA-16216-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 804460-MGA-16216-TR1 G Packaging: Reel Test Frequency: 1.95GHz Frequency: 1.44GHz ~ 2.35GHz Gain: 18.4dB Noise Figure: 0.32dB Current - Supply: 52.5mA P1dB: 19.5dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.8V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 804460-MGA-16216-TR1 G Packaging: Reel Test Frequency: 1.95GHz Frequency: 1.44GHz ~ 2.35GHz Gain: 18.4dB Noise Figure: 0.32dB Current - Supply: 52.5mA P1dB: 19.5dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-16216-TR1G
804460-MGA-16216-TR1G
RF Amplifiers - MGA-16216-TR1G 804460-MGA-16216-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 804460-MGA-16216-TR1 G Packaging: Reel Test Frequency: 1.95GHz Frequency: 1.44GHz ~ 2.35GHz Gain: 18.4dB Noise Figure: 0.32dB Current - Supply: 52.5mA P1dB: 19.5dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 804460-MGA-16216-TR1G
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 1.44GHz ~ 2.35GHz
Gain: 18.4dB
Noise Figure: 0.32dB
Current - Supply: 52.5mA
P1dB: 19.5dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.8V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-16216-TR1G
RF and Wireless - RF Amplifiers MGA-16216-TR1G
IC AMP GPS 1.44GHZ-2.35GHZ 16QFN

IC AMP GPS 1.44GHZ-2.35GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 804460-MGA-16216-TR1G MGA-16216-TR1G
Product Name RF Amplifiers - MGA-16216-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details