Broadcom Inc. RF Amplifiers - ACPM-7600-SG1 ACPM-7600-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859321-ACPM-7600-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859321-ACPM-7600-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7600-SG1 - 859321-ACPM-7600-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7600-SG1
859321-ACPM-7600-SG1
RF Amplifiers - ACPM-7600-SG1 859321-ACPM-7600-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 859321-ACPM-7600-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 859321-ACPM-7600-SG1
Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module
Package: Bulk
Package: 42-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7600-SG1
RF and Wireless - RF Amplifiers ACPM-7600-SG1
IC RF AMP DCS MODULE

IC RF AMP DCS MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 859321-ACPM-7600-SG1 ACPM-7600-SG1
Product Name RF Amplifiers - ACPM-7600-SG1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers