Broadcom Inc. RF/IF and RFID - RF Amplifiers AMMC-6345-W50

Description
Win Source Part Number: 1208876-AMMC-6345-W5 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 20GHz ~ 45GHz Frequency: 20GHz ~ 45GHz Gain: 18dB Current - Supply: 450mA P1dB: 24dBm RF Type: VSAT Voltage - Supply: 5V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6345W50; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1208876-AMMC-6345-W5 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 20GHz ~ 45GHz Frequency: 20GHz ~ 45GHz Gain: 18dB Current - Supply: 450mA P1dB: 24dBm RF Type: VSAT Voltage - Supply: 5V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6345W50; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1208876-AMMC-6345-W50
RF/IF and RFID - RF Amplifiers 1208876-AMMC-6345-W50
Win Source Part Number: 1208876-AMMC-6345-W5 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 20GHz ~ 45GHz Frequency: 20GHz ~ 45GHz Gain: 18dB Current - Supply: 450mA P1dB: 24dBm RF Type: VSAT Voltage - Supply: 5V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6345W50; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1208876-AMMC-6345-W50
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Test Frequency: 20GHz ~ 45GHz
Frequency: 20GHz ~ 45GHz
Gain: 18dB
Current - Supply: 450mA
P1dB: 24dBm
RF Type: VSAT
Voltage - Supply: 5V
Package / Case: Module
Supplier Device Package: Module
Alternative Parts (Cross-Reference): AMMC6345W50;
ECCN: MMIC 3A001B2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6345-W50
RF and Wireless - RF Amplifiers AMMC-6345-W50
IC RF AMP VSAT 20GHZ-45GHZ MOD

IC RF AMP VSAT 20GHZ-45GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1208876-AMMC-6345-W50 AMMC-6345-W50
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details