Broadcom Inc. RF Amplifiers - AMMC-5618-W50 AMMC-5618-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144476-AMMC-5618-W5 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144476-AMMC-5618-W5 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5618-W50
1144476-AMMC-5618-W50
RF Amplifiers - AMMC-5618-W50 1144476-AMMC-5618-W50
Manufacturer: Broadcom Limited Win Source Part Number: 1144476-AMMC-5618-W5 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144476-AMMC-5618-W50
Packaging: Tray
Test Frequency: 20GHz
Frequency: 6GHz ~ 20GHz
Gain: 14.5dB
Supply Current: 107mA
Noise Figure: 4.4dB
P1dB: 19.5dBm
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-5618-W50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5618-W50
RF and Wireless - RF Amplifiers AMMC-5618-W50
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144476-AMMC-5618-W50 AMMC-5618-W50
Product Name RF Amplifiers - AMMC-5618-W50 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPA2628TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 22000 to 31500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details