Broadcom Inc. RF Amplifiers - ACPM-7392-BLK ACPM-7392-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198510-ACPM-7392-BLK Packaging: Bulk Frequency: 1.71GHz to 1.755GHz, 1.75GHz to 1.785GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 505mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198510-ACPM-7392-BLK Packaging: Bulk Frequency: 1.71GHz to 1.755GHz, 1.75GHz to 1.785GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 505mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7392-BLK
198510-ACPM-7392-BLK
RF Amplifiers - ACPM-7392-BLK 198510-ACPM-7392-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 198510-ACPM-7392-BLK Packaging: Bulk Frequency: 1.71GHz to 1.755GHz, 1.75GHz to 1.785GHz Gain: 28.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 505mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 198510-ACPM-7392-BLK
Packaging: Bulk
Frequency: 1.71GHz to 1.755GHz, 1.75GHz to 1.785GHz
Gain: 28.5dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 505mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198510-ACPM-7392-BLK
Product Name RF Amplifiers - ACPM-7392-BLK
Applications RF Microwave
Frequency Range 1710 to 1785 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1240TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details