Broadcom Inc. Silicon Bipolar Darlington Amplifier ADA-4643

Description
The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.
Description
The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Suppliers

Company
Product
Description
Supplier Links
Silicon Bipolar Darlington Amplifier - ADA-4643 - Broadcom Inc.
San Jose, CA, USA
Silicon Bipolar Darlington Amplifier
ADA-4643
Silicon Bipolar Darlington Amplifier ADA-4643
The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ADA-4643
Product Name Silicon Bipolar Darlington Amplifier
Amplifier Type Bi-directional; Buffer; Bipolar, General Purpose Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 2500 MHz
Minimum Gain 15.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
2000-3000 MHz Low-Noise Power Amplifier Driver - SKY65081-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 14.3 dB
View Details
2 suppliers