Broadcom Inc. Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array... | |
| The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a... | |
| The ASSR-14XX Solid State Relay (SSR) series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a... | |
| The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a... | |
| The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED)... | |
| The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input... | |
| The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED)... | |
| The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A)... | |
| The ASSR-30xC Solid State Relay series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state... | |
| The ASSR-322R Solid Stae Relay (SSR) is specifically designed for fast switching applications commonly found in test and measurement systems. The low C x R and low output off-state leakage... | |
| The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed... | |
| The ASSR-32XX Solid State Relays (SSRs) consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed... | |
| The ASSR-40xC Series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide... | |
| The ASSR-40xC Solid State Relays (SSRs) are specifically designed for fast switching applications, commonly found in test and measurement systems. The low C x R and low output off-state leakage... | |
| The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed... | |
| The ASSR-41XX Solid State Relays (SSRs) consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed... | |
| The ASSR-41XX Solid State Relays (SSRs) use an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic... |